Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5054202007,
8-1193895-6 |
No distributors results available
Fluid Type | Hydraulic Fluid, Lubricating Oil, Gasoline, Water |
---|---|
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Color | Brown |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Nominal) | .65mm, .026in |
Recovered Wall Thickness (Tolerance) | .3mm, .012in |
Recovered Inside Diameter (Max) | .252in, 6.4mm |
Cut Length | 1220mm, 48.031in |
Expanded Inside Diameter (Min) | 12.7mm, .5in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Recovery Temperature | 121°C |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 135°C |
Resistant To | Strain, Abrasion, Mechanical Damage, Fluids |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 95°C |
Where can I find additional details, specifications and documents for a 5054202007?
Additional datasheets, footprints and schematics for 5054202007 are listed on our Part Details page. You can also find images and similar parts to 5054202007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5054202007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5054202007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5054202007 fall under?
The 5054202007 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5054202007 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5054202007 you can contact the distributor directly for product support, shipping queries etc.
Is the 5054202007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5054202007 have stock available?
There is no stock from authorised distributors for 5054202007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5054202007 often in real-time on the comparison pages.
What if I can't find stock of 5054202007?
You can fill out our help required form which you can use to request a quote for 5054202007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.