Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5053824007,
1193891-2 |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.86
|
-
|
Buy Now |
Shrink Ratio | 2:1 |
---|---|
Flexibility | Flexible |
Fluid Type | Hydraulic Fluid, Gasoline, Water, Lubricating Oil |
Color | Green |
Material | Irradiated Modified Polyolefin |
Expanded Inside Diameter (Min) | .094in, 2.4mm |
Recovered Inside Diameter (Max) | 1.2mm, .047in |
Recovered Wall Thickness (Nominal) | .02in, .5mm |
Recovered Wall Thickness (Tolerance) | .008in, .2mm |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Shrink Temperature (Min) | 95°C |
Recovery Temperature | 121°C |
Resistant To | Abrasion, Fluids, Strain, Mechanical Damage |
Operating Temperature Range | -55 – 135°C |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Where can I find additional details, specifications and documents for a 5053824007?
Additional datasheets, footprints and schematics for 5053824007 are listed on our Part Details page. You can also find images and similar parts to 5053824007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5053824007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5053824007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5053824007 fall under?
The 5053824007 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5053824007 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5053824007 you can contact the distributor directly for product support, shipping queries etc.
Is the 5053824007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5053824007 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 5053824007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5053824007 often in real-time on the comparison pages.
What if I can't find stock of 5053824007?
You can fill out our help required form which you can use to request a quote for 5053824007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.