Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5053292059,
3-1193876-5 |
Prices starting from US$3.87
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$3.99
|
1,332
in stock
|
Buy Now | |
Farnell
from US$8.37
|
768
in stock
|
Buy Now | |
Distrelec
from US$5.22
|
384
in stock
|
Buy Now | |
TTI Europe
from US$3.87
|
210
in stock
|
Buy Now | |
Avnet America
from US$5.68
|
-
|
Buy Now | |
Boersig
from US$4.78
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fluid Type | Water, Hydraulic Fluid, Lubricating Oil, Gasoline |
---|---|
Color | Black |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Flexibility | Flexible |
Cut Length | 48.031in, 1220mm |
Recovered Wall Thickness (Tolerance) | .012in, .3mm |
Recovered Inside Diameter (Max) | .5in, 12.7mm |
Recovered Wall Thickness (Nominal) | .9mm, .035in |
Expanded Inside Diameter (Min) | 1in, 25.4mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Resistant To | Mechanical Damage, Fluids, Strain, Abrasion |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 95°C |
Recovery Temperature | 121°C |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 135°C |
Heat Shrink Tubing and Sleeves RNF-100-1-0-STK | Rapid Electronics |
SHRINK TUBING - STANDARD | Farnell |
TE Connectivity Heat Shrink Tubing and Sleeves RNF-100-1 | Distrelec |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Black Stick | Avnet America |
Heat Shrink Tubing & Sleeves RNF-100-1-0-STK | Sager |
Where can I find additional details, specifications and documents for a 5053292059?
Additional datasheets, footprints and schematics for 5053292059 are listed on our Part Details page. You can also find images and similar parts to 5053292059 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5053292059 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5053292059 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5053292059 fall under?
The 5053292059 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5053292059 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5053292059 you can contact the distributor directly for product support, shipping queries etc.
Is the 5053292059 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5053292059 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Distrelec, TTI Europe and Avnet America have stock available or on a lead time for 5053292059.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5053292059 often in real-time on the comparison pages.
What if I can't find stock of 5053292059?
You can fill out our help required form which you can use to request a quote for 5053292059 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.