Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5053242048,
1-1193869-6 |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.52
|
105
in stock
|
Buy Now | |
TTI Europe
from US$2.15
|
4,560
in stock
|
Buy Now | |
Chip One Stop
from US$1.66
|
2,579
in stock
|
Buy Now | |
Farnell
from US$5.75
|
2,080
in stock
|
Buy Now | |
Future Electronics
from US$3.99
|
720
in stock
|
Buy Now | |
Boersig
from US$3.39
|
150
in stock
|
Buy Now | |
Avnet America
from US$2.30
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Hydraulic Fluid, Gasoline, Water, Lubricating Oil |
Shrink Ratio | 2:1 |
Color | Black |
Flexibility | Flexible |
Cut Length | 1220mm, 48.031in |
Recovered Inside Diameter (Max) | 9.5mm, .374in |
Expanded Inside Diameter (Min) | 19mm, .748in |
Recovered Wall Thickness (Tolerance) | .012in, .3mm |
Recovered Wall Thickness (Nominal) | .75mm, .03in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 95°C |
Recovery Temperature | 121°C |
Fluid Resistance | Splash Protection |
SHRINK TUBING - STANDARD | Farnell |
TE Connectivity RNF-100-3/4-0-STK HEAT SHRINK TUBE SINGL | Distrelec |
Cable Accessories Heat Shrink Tubing Polyolefin Black Stick | Avnet America |
Where can I find additional details, specifications and documents for a 5053242048?
Additional datasheets, footprints and schematics for 5053242048 are listed on our Part Details page. You can also find images and similar parts to 5053242048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5053242048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5053242048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5053242048 fall under?
The 5053242048 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5053242048 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5053242048 you can contact the distributor directly for product support, shipping queries etc.
Is the 5053242048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5053242048 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Farnell, Future Electronics and Boersig have stock available or on a lead time for 5053242048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5053242048 often in real-time on the comparison pages.
What if I can't find stock of 5053242048?
You can fill out our help required form which you can use to request a quote for 5053242048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.