Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
RNF-100-1/2-6-STK,
5053222025, 4-1193867-1 |
Shrink Ratio | 2:1 |
---|---|
Color | Blue |
Fluid Type | Hydraulic Fluid, Gasoline, Water, Lubricating Oil |
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Nominal) | .65mm, .026in |
Expanded Inside Diameter (Min) | 12.7mm, .5in |
Cut Length | 48.031in, 1220mm |
Recovered Inside Diameter (Max) | 6.4mm, .252in |
Recovered Wall Thickness (Tolerance) | .3mm, .012in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Shrink Temperature (Min) | 95°C |
Resistant To | Mechanical Damage, Fluids, Strain, Abrasion |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Recovery Temperature | 121°C |
Operating Temperature Range | -55 – 135°C |
Heat Shrink Tubing and Sleeves RNF-100-1/2-6-STK | Rapid Electronics |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
Rnf-100-1/2-6-Stk |Raychem Te Connectivity 5053222025 | Newark Electronics |
Heat Shrink Tubing & Sleeves RNF-100-1/2-6-STK | Sager |
Where can I find additional details, specifications and documents for a 5053222025?
Additional datasheets, footprints and schematics for 5053222025 are listed on our Part Details page. You can also find images and similar parts to 5053222025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5053222025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5053222025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5053222025 fall under?
The 5053222025 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5053222025 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5053222025 you can contact the distributor directly for product support, shipping queries etc.
Is the 5053222025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5053222025 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, Boersig and TTI Europe have stock available or on a lead time for 5053222025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5053222025 often in real-time on the comparison pages.
What if I can't find stock of 5053222025?
You can fill out our help required form which you can use to request a quote for 5053222025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.