Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5053142077,
2-1193853-0 |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$1.65
|
6,468
in stock
|
Buy Now | |
TTI Europe
from US$1.65
|
4,110
in stock
|
Buy Now | |
Farnell
from US$3.38
|
2,280
in stock
|
Buy Now | |
Boersig
from US$2.00
|
270
in stock
|
Buy Now | |
Future Electronics
from US$3.11
|
-
|
Buy Now | |
Avnet Asia
from US$2.70
|
-
|
Buy Now | |
Distrelec
from US$2.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shrink Ratio | 2:1 |
---|---|
Color | Black |
Fluid Type | Hydraulic Fluid, Gasoline, Water, Lubricating Oil |
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Nominal) | .65mm, .026in |
Cut Length | 48.031in, 1220mm |
Expanded Inside Diameter (Min) | 9.5mm, .374in |
Recovered Inside Diameter (Max) | 4.8mm, .189in |
Recovered Wall Thickness (Tolerance) | .3mm, .012in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Shrink Temperature (Min) | 95°C |
Resistant To | Mechanical Damage, Fluids, Strain, Abrasion |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Recovery Temperature | 121°C |
Operating Temperature Range | -55 – 135°C |
Heat Shrink Tube 2:1 Shrink Ratio Polyolefin Black Stick | Avnet Asia |
TE Connectivity RNF-100-3/8-0-STK | Distrelec |
Where can I find additional details, specifications and documents for a 5053142077?
Additional datasheets, footprints and schematics for 5053142077 are listed on our Part Details page. You can also find images and similar parts to 5053142077 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5053142077 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5053142077 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5053142077 fall under?
The 5053142077 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5053142077 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5053142077 you can contact the distributor directly for product support, shipping queries etc.
Is the 5053142077 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5053142077 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Farnell, Boersig and Future Electronics have stock available or on a lead time for 5053142077.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5053142077 often in real-time on the comparison pages.
What if I can't find stock of 5053142077?
You can fill out our help required form which you can use to request a quote for 5053142077 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.