Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
RNF-100-1/4-0,
5053094080, 3-1193845-6 |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.29
|
450
in stock
|
Buy Now | |
TTI Europe
from US$1.32
|
41,250
in stock
|
Buy Now | |
Rapid Electronics
from US$1.02
|
450
in stock
|
Buy Now | |
Future Electronics
from US$1.59
|
300
in stock
|
Buy Now | |
Boersig
from US$1.32
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Color | Black |
Flexibility | Flexible |
Fluid Type | Hydraulic Fluid, Gasoline, Water, Lubricating Oil |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Nominal) | .65mm, .026in |
Expanded Inside Diameter (Min) | .252in, 6.4mm |
Recovered Inside Diameter (Max) | .126in, 3.2mm |
Recovered Wall Thickness (Tolerance) | .012in, .3mm |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-100 |
Recovery Temperature | 121°C |
Resistant To | Abrasion, Mechanical Damage, Fluids, Strain |
Shrink Temperature (Min) | 95°C |
Operating Temperature Range | -55 – 135°C |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing and Sleeves RNF-100-1/4-0-SP | Rapid Electronics |
TE Connectivity RNF-100-1/4-0-SP HEAT SHRINK TUBE SINGLE | Distrelec |
Heat Shrink Tubing Single Wall 2:1 Ratio Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves RNF-100-1/4-0-SP | Sager |
Where can I find additional details, specifications and documents for a 5053094080?
Additional datasheets, footprints and schematics for 5053094080 are listed on our Part Details page. You can also find images and similar parts to 5053094080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5053094080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5053094080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5053094080 fall under?
The 5053094080 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5053094080 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5053094080 you can contact the distributor directly for product support, shipping queries etc.
Is the 5053094080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5053094080 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Future Electronics and Boersig have stock available or on a lead time for 5053094080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5053094080 often in real-time on the comparison pages.
What if I can't find stock of 5053094080?
You can fill out our help required form which you can use to request a quote for 5053094080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.