Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5053046041,
3-1193839-8 |
No distributors results available
Fluid Type | Hydraulic Fluid, Lubricating Oil, Gasoline, Water |
---|---|
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Color | Black |
Cut Length | .591in, 15mm |
Recovered Wall Thickness (Nominal) | .5mm, .02in |
Recovered Wall Thickness (Tolerance) | .2mm, .008in |
Expanded Inside Diameter (Min) | 4.8mm, .189in |
Recovered Inside Diameter (Max) | 2.4mm, .094in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-100 |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Recovery Temperature | 121°C |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 95°C |
Where can I find additional details, specifications and documents for a 5053046041?
Additional datasheets, footprints and schematics for 5053046041 are listed on our Part Details page. You can also find images and similar parts to 5053046041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5053046041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5053046041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5053046041 fall under?
The 5053046041 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5053046041 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5053046041 you can contact the distributor directly for product support, shipping queries etc.
Is the 5053046041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5053046041 have stock available?
There is no stock from authorised distributors for 5053046041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5053046041 often in real-time on the comparison pages.
What if I can't find stock of 5053046041?
You can fill out our help required form which you can use to request a quote for 5053046041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.