Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5052944058,
2-1193827-9 |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.41
|
11,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
5,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
5,100
in stock
|
Buy Now | |
Farnell
from US$1.11
|
4,200
in stock
|
Buy Now | |
Distrelec
from US$0.95
|
200
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,400
in stock
|
Buy Now | |
Future Electronics
from US$1.03
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
Avnet Asia
from US$1.18
|
-
|
Buy Now | |
Boersig
from US$0.87
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Shrink Ratio | 2:1 |
---|---|
Flexibility | Flexible |
Fluid Type | Hydraulic Fluid, Gasoline, Water, Lubricating Oil |
Color | Black |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Nominal) | .5mm, .02in |
Recovered Inside Diameter (Max) | .047in, 1.2mm |
Recovered Wall Thickness (Tolerance) | .008in, .2mm |
Expanded Inside Diameter (Min) | 2.4mm, .094in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Recovery Temperature | 121°C |
Shrink Temperature (Min) | 95°C |
Resistant To | Abrasion, Mechanical Damage, Fluids, Strain |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 135°C |
Heat Shrink Tubing RNF-100-3/32-0-SP | Rapid Electronics |
SHRINK TUBING - STANDARD | Farnell |
TE Connectivity Heat Shrink Tubing and Sleeves RNF-100-3 | Distrelec |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet Abacus |
Heat Shrink Tubing | Future Electronics |
Heat Shrink Tubing & Sleeves RNF-100-3/32-0-SP | Sager |
Where can I find additional details, specifications and documents for a 5052944058?
Additional datasheets, footprints and schematics for 5052944058 are listed on our Part Details page. You can also find images and similar parts to 5052944058 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5052944058 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5052944058 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5052944058 fall under?
The 5052944058 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5052944058 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5052944058 you can contact the distributor directly for product support, shipping queries etc.
Is the 5052944058 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5052944058 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 5052944058.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5052944058 often in real-time on the comparison pages.
What if I can't find stock of 5052944058?
You can fill out our help required form which you can use to request a quote for 5052944058 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.