Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5052942064,
1-1193827-3 |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.26
|
2,406
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
8,214
in stock
|
Buy Now | |
Distrelec
from US$1.13
|
5,808
in stock
|
Buy Now | |
TTI Europe
from US$0.62
|
3,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
2,406
in stock
|
Buy Now | |
Future Electronics
from US$0.65
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
Boersig
from US$0.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fluid Type | Hydraulic Fluid, Lubricating Oil, Gasoline, Water |
---|---|
Color | Black |
Shrink Ratio | 2:1 |
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Cut Length | 48.031in, 1220mm |
Recovered Wall Thickness (Nominal) | .02in, .5mm |
Recovered Wall Thickness (Tolerance) | .2mm, .008in |
Recovered Inside Diameter (Max) | .047in, 1.2mm |
Expanded Inside Diameter (Min) | .094in, 2.4mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Shrink Temperature (Min) | 95°C |
Resistant To | Mechanical Damage, Fluids, Strain, Abrasion |
Fluid Resistance | Splash Protection |
Flammability | Flame-Retardant |
Recovery Temperature | 121°C |
Operating Temperature Range | -55 – 135°C |
Heat Shrink Tubing and Sleeves RNF-100-3/32-0-STK | Rapid Electronics |
TE Connectivity Heat Shrink Tubing and Sleeves RNF-100-3 | Distrelec |
Rnf-100-3/32-0-Stk |Raychem Te Connectivity 5052942064 | Newark Electronics |
Heat-shrink tubing Black 2.4 mm x 1.2 mm x 1.2 mm | Future Electronics |
Heat Shrink Tubing 2:1 Polyolefin Black | Avnet America |
Where can I find additional details, specifications and documents for a 5052942064?
Additional datasheets, footprints and schematics for 5052942064 are listed on our Part Details page. You can also find images and similar parts to 5052942064 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5052942064 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5052942064 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5052942064 fall under?
The 5052942064 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5052942064 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5052942064 you can contact the distributor directly for product support, shipping queries etc.
Is the 5052942064 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5052942064 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, Newark Electronics and Chip One Stop have stock available or on a lead time for 5052942064.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5052942064 often in real-time on the comparison pages.
What if I can't find stock of 5052942064?
You can fill out our help required form which you can use to request a quote for 5052942064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.