Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5052854030,
1-1193822-8 |
Fluid Type | Aviation Fuel, Hydraulic Fluid, Lubricating Oil, Water |
---|---|
Color | Red |
Shrink Ratio | 2:1 |
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Nominal) | .4mm, .016in |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Inside Diameter (Max) | .023in, .58mm |
Expanded Inside Diameter (Min) | .046in, 1.17mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-100 |
Shrink Temperature (Min) | 95°C |
Recovery Temperature | 121°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Operating Temperature Range | -55 – 135°C |
Fluid Resistance | Splash Protection |
Flammability | Flame-Retardant |
Cable Accessories Heat Shrinkable Tubing Polyolefin Red Spool | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 3/64 RD PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 5052854030?
Additional datasheets, footprints and schematics for 5052854030 are listed on our Part Details page. You can also find images and similar parts to 5052854030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5052854030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5052854030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5052854030 fall under?
The 5052854030 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5052854030 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5052854030 you can contact the distributor directly for product support, shipping queries etc.
Is the 5052854030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5052854030 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 5052854030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5052854030 often in real-time on the comparison pages.
What if I can't find stock of 5052854030?
You can fill out our help required form which you can use to request a quote for 5052854030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.