Status: | Unknown |
---|---|
Series: | Easy-On 505110 Series |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
805
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
246,000
in stock
|
Buy Now | |
Farnell
from US$0.86
|
123,000
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
9,000
in stock
|
Buy Now | |
element14
from US$0.82
|
9,000
in stock
|
Buy Now | |
CoreStaff
from US$0.67
|
8,825
in stock
|
Buy Now | |
Heilind Electronics
from US$0.87
|
6,750
in stock
|
Buy Now | |
Distrelec
from US$0.89
|
3,620
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.87
|
2,250
in stock
|
Buy Now | |
Avnet Asia
-
|
45,000
in stock
|
Buy Now | |
Rutronik
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
TTI Europe
from US$0.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Product Range | Easy-On 505110 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
FPC CONN, RCPT, 40POS, 1ROW, 0.5MM | Farnell |
Conn FFC/FPC Connector SKT 40 POS 0.5mm Solder RA SMD Embossed T/R | Avnet America |
Connector, Ffc/Fpc, 40Pos, 1Row, 0.5Mm | Newark Electronics |
CONNECTOR, FFC/FPC, 40POS, 1ROW, 0.5MM | element14 |
0.5 FPC ZIF BTM CONT EMBT PKG 40CKT | Heilind Electronics |
Molex FFC / FPC Connector, Poles - 40, 50V, 500mA, Right Angle | Distrelec |
0.5 FPC ZIF BTM CONT EMBT PKG 40Ckt | RS |
40P FFC/FPC EASYON BOTTOM SMT | Rutronik |
Conn | RS Americas |
.50 MM FFC/FPC CONNECTOR 40CKT | TTI Europe |
Where can I find additional details, specifications and documents for a 505110-4091?
Additional datasheets, footprints and schematics for 505110-4091 are listed on our Part Details page. You can also find images and similar parts to 505110-4091 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 505110-4091 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 505110-4091 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 505110-4091 fall under?
The 505110-4091 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 505110-4091 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 505110-4091 you can contact the distributor directly for product support, shipping queries etc.
Is the 505110-4091 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 505110-4091 have stock available?
Authorised distributors including Chip One Stop, Farnell, Avnet America, Newark Electronics and element14 have stock available or on a lead time for 505110-4091.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 505110-4091 often in real-time on the comparison pages.
What if I can't find stock of 505110-4091?
You can fill out our help required form which you can use to request a quote for 505110-4091 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.