Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.16
|
34
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.38
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$17.78
|
11
in stock
|
Buy Now | |
element14
from US$21.08
|
11
in stock
|
Buy Now | |
Farnell
from US$16.52
|
11
in stock
|
Buy Now | |
Distrelec
from US$11.94
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$12.84
|
4
in stock
|
Buy Now | |
RS Americas
from US$13.24
|
2
in stock
|
Buy Now | |
Jameco Electronics
from US$13.95
|
-
|
Buy Now |
Test Connector Type A | BNC Jack |
---|---|
Test Connector Type B | Spade Lugs x2 |
Voltage Rating | 500Vrms |
Current Rating | - |
Insulator Colour | - |
Lead Length - Metric | 136mm |
Lead Length - Imperial | 5.4" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 136mm |
BNC (F)/#8 SPADE LUG | Pomona Electronics 5051 | RS Americas |
Pomona Electronics 5051 TEST LEAD,BNC(F)-#8 SPADE LUG, 5.4"LEADS W/#8 SPA 2 pcs | Jameco Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | SMD |
---|---|
Tweezer Tip Type / Style | Straight Pointed |
Overall Length | 115mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Precision Tweezer, Smd, Pointed, 115Mm | Newark Electronics |
PRECISION TWEEZER, SMD, POINTED, 115MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5051?
Additional datasheets, footprints and schematics for 5051 are listed on our Part Details page. You can also find images and similar parts to 5051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5051 fall under?
The 5051 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5051 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5051 you can contact the distributor directly for product support, shipping queries etc.
Is the 5051 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5051 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5051 often in real-time on the comparison pages.
What if I can't find stock of 5051?
You can fill out our help required form which you can use to request a quote for 5051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.