Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
10
in stock
|
Buy Now | |
TE Store
from US$0.50
|
231,188
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
7,039
in stock
|
Buy Now | |
element14
from US$0.29
|
7,039
in stock
|
Buy Now | |
Farnell
from US$0.29
|
7,039
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Distrelec
from US$0.39
|
-
|
Buy Now |
Sealant | No |
---|---|
Sleeve Material | Copper |
Sleeve Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Base Material | Beryllium Copper |
Contact Spring Plating Thickness | 30µin, 2.54µm |
Contact Type | Socket |
Contact Mating Area Plating Thickness | 2.54µm |
Contact Spring Plating Material | Tin |
Socket Type | Discrete |
Contact Transmits (Typical) | Signal (Data)/Power |
Mating Pin Diameter Range | .013 – .02in, .33 – .51mm |
Hole Size (Recommended) | 1.04mm, .041in |
Socket Length | .168in, 4.27mm |
Wire Size | .081 – .162mm², 28 – 25AWG |
PCB Thickness (Recommended) | .79 – 3.18mm, .031 – .125in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Quantity | 2000 |
Packaging Method | Loose Piece, Bag |
Connector System | Cable-to-Board |
Sealable | No |
Profile | Zero |
Wire/Cable Type | Discrete Wire |
Sleeve Style | Closed Bottom |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Contact |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
SOCKET,MIN-SPR SN-SN SER-1 Socket Length: 4.27 mm Socket Length: .168 in PCB Hole Diameter: .041 in PCB Hole Diameter: 1.04 mm Socket Sleeve Style: Closed Bottom Mini Spring Sockets: Closed Bottom & 3A | 4.27 mm .168" .041" 1.04 mm | Part Number: 5050935-2 | Internal Number: 5050935-2 | TE Connectivity | TE Store |
Discrete Socket, Pc Board | Newark Electronics |
DISCRETE SOCKET, PC BOARD | element14 |
PCB Discrete Socket-pin dia 0.33-0.51mm | RS |
4.27 mm Socket Length .33-.51 mm Diameter Closed Bottom Socket | Future Electronics |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
1 Discrete Socket, Rated At 5A, 28 - 25 AWG Wire Size | TE Connectivity 5050935-2 | RS Americas |
TE Connectivity - AMP Socket MIN-SPR SN-SN SER-1 | Distrelec |
Status: | Unknown |
---|---|
Series: | 1 Series |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | 1 Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Tin Plated Contacts |
Body Material | Copper |
Where can I find additional details, specifications and documents for a 5050935-2?
Additional datasheets, footprints and schematics for 5050935-2 are listed on our Part Details page. You can also find images and similar parts to 5050935-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5050935-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5050935-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5050935-2 fall under?
The 5050935-2 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5050935-2 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5050935-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5050935-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5050935-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 5050935-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5050935-2 often in real-time on the comparison pages.
What if I can't find stock of 5050935-2?
You can fill out our help required form which you can use to request a quote for 5050935-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.