Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
5,900
in stock
|
Buy Now | |
TE Store
from US$0.49
|
41,642
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
9,850
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
9,850
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
4,511
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
1,353
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
2
in stock
|
Buy Now | |
element14
from US$0.44
|
2
in stock
|
Buy Now | |
Farnell
from US$0.35
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sleeve Plating Material | Tin |
---|---|
Sleeve Material | Copper |
Sealant | No |
Socket Type | Discrete |
Contact Type | Socket |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Current Rating (Max) | 7.5A |
Contact Spring Plating Thickness | 2.54µm, 30µin |
Contact Mating Area Plating Thickness | 2.54µm |
Contact Base Material | Beryllium Copper |
Contact Spring Plating Material | Tin |
Mating Pin Diameter Range | 1.07 – 1.24mm, .042 – .049in |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Hole Size (Recommended) | .101in, 2.56mm |
Socket Length | 7.32mm, .288in |
Wire Size | 18 – 17AWG, .823 – 1.04mm² |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Loose Piece, Bag |
Packaging Quantity | 2000 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Profile | Zero |
Sleeve Style | Closed Bottom |
Wire/Cable Type | Discrete Wire |
Connector System | Cable-to-Board |
Product Type | Contact |
Termination Method to Wire & Cable | Solder |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
SOCKET,MIN-SPR SN SER-5 Socket Length: 7.32 mm Socket Length: .288 in PCB Hole Diameter: .101 in PCB Hole Diameter: 2.56 mm Socket Sleeve Style: Closed Bottom Miniature Spring Sockets: Closed Bottom & Beryllium Copper & 7.5A | 7.32 mm .288" .101" 2.56 mm | Part Number: 5050871-8 | Internal Number: 5050871-8 | TE Connectivity | TE Store |
P&S Connectors SN SERIES 5 MINIATURE SPRING | Rapid Electronics |
TE Connectivity - AMP Socket MIN-SPR SN SER-5 | Distrelec |
PCB discrete Minature Spring Socket | RS |
SOCKETMIN-SPR SN SER-5 | Heilind Electronics |
Discrete Socket, Pc Board | Newark Electronics |
1 Position PC Pin Receptacles, Socket Press Fit Connector | Future Electronics |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
SOCKET, MINIATURE SPRING, 7.32 MM, CLOSED BOTTOM, SER-5, SN | TE Connectivity 5050871-8 | RS Americas |
IC AND COMPONENT SOCKET | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | 5 Series |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | 5 Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Tin Plated Contacts |
Body Material | Copper |
Where can I find additional details, specifications and documents for a 5050871-8?
Additional datasheets, footprints and schematics for 5050871-8 are listed on our Part Details page. You can also find images and similar parts to 5050871-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5050871-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5050871-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5050871-8 fall under?
The 5050871-8 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5050871-8 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5050871-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5050871-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5050871-8 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, RS and Heilind Electronics have stock available or on a lead time for 5050871-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5050871-8 often in real-time on the comparison pages.
What if I can't find stock of 5050871-8?
You can fill out our help required form which you can use to request a quote for 5050871-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.