Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
859
in stock
|
Buy Now | |
TE Store
from US$0.56
|
37,153
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
10,154
in stock
|
Buy Now | |
element14
from US$0.43
|
10,154
in stock
|
Buy Now | |
Farnell
from US$0.36
|
10,154
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sleeve Material | Copper |
---|---|
Sealant | No |
Sleeve Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin, 30µm |
Contact Spring Plating Thickness | 30µin, .762µm |
Contact Type | Socket |
Socket Type | Discrete |
Contact Spring Plating Material | Gold |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Current Rating (Max) | 7.5A |
Contact Base Material | Beryllium Copper |
Socket Length | .26in, 6.6mm |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Mating Pin Diameter Range | .034 – .041in, .86 – 1.04mm |
Hole Size (Recommended) | 1.83mm, .072in |
Wire Size | 20 – 18AWG, .518 – .823mm² |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Quantity | 2000 |
Packaging Method | Bag, Loose Piece |
Sleeve Style | Open Bottom |
Connector System | Cable-to-Board |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Zero |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Termination Method to Wire & Cable | Solder |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
SOCKET,MIN-SPR SN-AU SER-4 Socket Length: 6.6 mm Socket Length: .26 in PCB Hole Diameter: .072 in PCB Hole Diameter: 1.83 mm Socket Sleeve Style: Open Bottom Miniature Spring Sockets: Open Bottom & Beryllium Copper & 6.5A | 6.6 mm .26" .072" 1.83 mm | Part Number: 5050865-3 | Internal Number: 5050865-3 | TE Connectivity | TE Store |
Pcb Socket, 1Pos Rohs Compliant: Yes |Amp Te Connectivity 5050865-3 | Newark Electronics |
PCB SOCKET, 1POS | element14 |
DISCRETE SOCKET, PC BOARD | RS |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
SOCKET, MIN-SPR SN-AU SER-4, Pin Sockets | TE Connectivity 5050865-3 | RS Americas |
Where can I find additional details, specifications and documents for a 5050865-3?
Additional datasheets, footprints and schematics for 5050865-3 are listed on our Part Details page. You can also find images and similar parts to 5050865-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5050865-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5050865-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5050865-3 fall under?
The 5050865-3 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5050865-3 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5050865-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5050865-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5050865-3 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5050865-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5050865-3 often in real-time on the comparison pages.
What if I can't find stock of 5050865-3?
You can fill out our help required form which you can use to request a quote for 5050865-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.