Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
No stock
|
Buy Now | |
TE Store
from US$0.82
|
54,889
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
18,712
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
18,712
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sealant | No |
---|---|
Sleeve Plating Material | Tin |
Sleeve Material | Copper |
Contact Mating Area Plating Thickness | 30µm, 30µin |
Contact Base Material | Beryllium Copper |
Contact Spring Plating Material | Gold |
Socket Type | Discrete |
Contact Type | Socket |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Current Rating (Max) | 6.5A |
Contact Spring Plating Thickness | 30µin, .762µm |
Socket Length | 6.53mm, .257in |
Wire Size | .326 – .518mm², 22 – 20AWG |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Mating Pin Diameter Range | .026 – .033in, .66 – .84mm |
Hole Size (Recommended) | 1.57mm, .062in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Bag, Loose Piece |
Packaging Quantity | 2000 |
Sleeve Style | Open Bottom |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Sealable | No |
Product Type | Contact |
Profile | Zero |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Insertion Method | Hand/Semi-Automatic/Automatic |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
SOCKET,MIN-SPR W/H SN-AU SER-3 Socket Length: 6.53 mm Socket Length: .257 in PCB Hole Diameter: .062 in PCB Hole Diameter: 1.57 mm Socket Sleeve Style: Open Bottom Miniature Spring Sockets: Open Bottom & Beryllium Copper & 5A | 6.53 mm .257" .062" 1.57 mm | Part Number: 5050864-5 | Internal Number: 5050864-5 | TE Connectivity | TE Store |
5050864-5 Rohs Compliant: Yes |Amp Te Connectivity 5050864-5 | Newark Electronics |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
Single 20 to 22 AWG Mini-Spring Socket | Future Electronics |
SOLIS SP SPD22-16COM22-18MIL1993 | TE Connectivity 5050864-5 | RS Americas |
Where can I find additional details, specifications and documents for a 5050864-5?
Additional datasheets, footprints and schematics for 5050864-5 are listed on our Part Details page. You can also find images and similar parts to 5050864-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5050864-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5050864-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5050864-5 fall under?
The 5050864-5 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5050864-5 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5050864-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5050864-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5050864-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Future Electronics and RS Americas have stock available or on a lead time for 5050864-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5050864-5 often in real-time on the comparison pages.
What if I can't find stock of 5050864-5?
You can fill out our help required form which you can use to request a quote for 5050864-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.