Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
490
in stock
|
Buy Now | |
TE Store
from US$0.77
|
19,483
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
element14
from US$0.44
|
-
|
Buy Now | |
Avnet Asia
from US$0.39
|
-
|
Buy Now | |
TTI Europe
from US$0.38
|
-
|
Buy Now | |
Farnell
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sleeve Plating Material | Tin |
---|---|
Sealant | No |
Sleeve Material | Copper |
Contact Mating Area Plating Thickness | 30µm, 30µin |
Contact Current Rating (Max) | 5A |
Contact Spring Plating Thickness | 30µin, .762µm |
Socket Type | Discrete |
Contact Spring Plating Material | Gold |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Hole Size (Recommended) | .052in, 1.32mm |
Mating Pin Diameter Range | .014 – .026in, .36 – .66mm |
Socket Length | 6.6mm, .26in |
Wire Size | .081 – .326mm², 28 – 22AWG |
PCB Thickness (Recommended) | .79 – 3.18mm, .031 – .125in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Quantity | 2000 |
Packaging Method | Bag, Loose Piece |
Connector System | Cable-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sleeve Style | Closed Bottom |
Profile | Zero |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
SOCKET,MIN-SPR SN-AU SER-2 Socket Length: 6.6 mm Socket Length: .26 in PCB Hole Diameter: .052 in PCB Hole Diameter: 1.32 mm Socket Sleeve Style: Closed Bottom Miniature Spring Sockets: Closed Bottom & Beryllium Copper & 4A | 6.6 mm .26" .052" 1.32 mm | Part Number: 5050863-5 | Internal Number: 5050863-5 | TE Connectivity | TE Store |
MINI SOCKET SPR SERIES-2 | RS |
Discrete Socket, Pc Board | Newark Electronics |
1 Position PC Pin Receptacles, Socket Press Fit Connector | Future Electronics |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
SOCKET, MINIATURE SPRING, 6.60 MM, CLOSED BOTTOM, SER-2, AU | TE Connectivity 5050863-5 | RS Americas |
PCB SOCKET, 1POS | element14 |
Where can I find additional details, specifications and documents for a 5050863-5?
Additional datasheets, footprints and schematics for 5050863-5 are listed on our Part Details page. You can also find images and similar parts to 5050863-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5050863-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5050863-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5050863-5 fall under?
The 5050863-5 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5050863-5 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5050863-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5050863-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5050863-5 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5050863-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5050863-5 often in real-time on the comparison pages.
What if I can't find stock of 5050863-5?
You can fill out our help required form which you can use to request a quote for 5050863-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.