Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Terminal Diagonal Min | 0.69mm |
---|---|
Terminal Diagonal Max | 2.08mm |
Wire Size AWG Min | 32AWG |
Wire Size AWG Max | 26AWG |
Features | Left-Hand Rotation |
RoHS Compliant | NA |
Wire Unwrap Tool, 24Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a 505084?
Additional datasheets, footprints and schematics for 505084 are listed on our Part Details page. You can also find images and similar parts to 505084 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 505084 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 505084 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 505084 fall under?
The 505084 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Wire Wrap Tools.
Can I view similar or alternative parts?
You can view similar parts to 505084 when available in the Wire Wrap Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 505084 you can contact the distributor directly for product support, shipping queries etc.
Is the 505084 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 505084 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 505084.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 505084 often in real-time on the comparison pages.
What if I can't find stock of 505084?
You can fill out our help required form which you can use to request a quote for 505084 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.