Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Terminal Type | Dual Blade |
Terminal & Splice Type | Tab |
Terminal Orientation | Flag |
Material Thickness | .81mm, .032in |
Terminal Height | 25.27mm, .995in |
Accepts Wire Insulation Diameter Range | .07in, 1.78mm |
Stock Thickness (Magnet Wire Side) | .032in, .81mm |
Wire Insulation Diameter (Max) | 1.78mm, .07in |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 19.939mm, .785in |
Wire Size | 22 – 20AWG, .3 – .6mm² |
Mating Tab Width | 6.4mm, .252in |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 3000 |
Sealable | No |
Support Style | Insulation Support |
Crimp Area Length | 6.35mm, .25in |
Termination Method | Crimp |
Amplivar .248 Dual Blade Ptpbr |Amp Te Connectivity 505081-1 | Newark Electronics |
Blade Terminal 20-22AWG 25.34mm 28.52mm Pre-Tin | Avnet America |
Where can I find additional details, specifications and documents for a 505081-1?
Additional datasheets, footprints and schematics for 505081-1 are listed on our Part Details page. You can also find images and similar parts to 505081-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 505081-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 505081-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 505081-1 fall under?
The 505081-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 505081-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 505081-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 505081-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 505081-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 505081-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 505081-1 often in real-time on the comparison pages.
What if I can't find stock of 505081-1?
You can fill out our help required form which you can use to request a quote for 505081-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.