Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated, Brass |
---|---|
Weight per Piece | .687g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Brass |
Overall Length | 24.26mm, .955in |
Stud Diameter | 4.19mm, .165in |
Wire Size | 20 – 18AWG, .517 – .8mm², 1020 – 1624CMA |
Barrel Inside Diameter | .05in, 1.27mm |
Tongue Thickness | .0198in, .5mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Stud Retaining Terminal |
Packaging Method | Strip |
Stud Size | #8, M4 |
Sealable | No |
Shape Description | RING-036 |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Magnet Wire |
Terminal Features | Sheared |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Stud Rtng Amvar Term .020 Br Rohs Compliant: Yes |Amp Te Connectivity 505044-1 | Newark Electronics |
Ring Tongue Terminal 18-20AWG 24.26mm 8.6mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 505044-1?
Additional datasheets, footprints and schematics for 505044-1 are listed on our Part Details page. You can also find images and similar parts to 505044-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 505044-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 505044-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 505044-1 fall under?
The 505044-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 505044-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 505044-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 505044-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 505044-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 505044-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 505044-1 often in real-time on the comparison pages.
What if I can't find stock of 505044-1?
You can fill out our help required form which you can use to request a quote for 505044-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.