Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
38,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
38,000
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
38,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Mating Pin Diameter | 2.29mm, .09in |
Overall Length | .526in, 13.36mm |
Stock Thickness (Magnet Wire Side) | .016in, .4mm |
Wire Size | 20 – 16AWG, .5 – 1.4mm² |
Material Thickness | .016in, .4mm |
Terminal Height | 6.05mm, .237in |
Housing Retention Force | Standard |
Wire Insulation Support | Without |
Packaging Method | Reel |
Packaging Quantity | 15000 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Termination Method | Crimp |
Crimp Area Length | .13in, 3.3mm |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
Headers&Wire Housings PIN RCPT16-20 .016BR | Rapid Electronics |
TE Connectivity PIN RCPT 16-20 .016BR Wire Terminal 1.3m | Distrelec |
Pin Rcpt 16-20 .016Br Rohs Compliant: Yes |Amp Te Connectivity 505002-1 | Newark Electronics |
Crimp Terminal 16-20AWG F 13.4mm 3.4mm | Avnet America |
PIN RCPT 16-20 .016BR | TE Connectivity 505002-1 | RS Americas |
Where can I find additional details, specifications and documents for a 505002-1?
Additional datasheets, footprints and schematics for 505002-1 are listed on our Part Details page. You can also find images and similar parts to 505002-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 505002-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 505002-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 505002-1 fall under?
The 505002-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 505002-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 505002-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 505002-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 505002-1 have stock available?
Authorised distributors including Farnell, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 505002-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 505002-1 often in real-time on the comparison pages.
What if I can't find stock of 505002-1?
You can fill out our help required form which you can use to request a quote for 505002-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.