Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
690
in stock
|
Buy Now | |
TE Store
from US$0.78
|
28,762
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
9,669
in stock
|
Buy Now | |
element14
from US$0.51
|
3,755
in stock
|
Buy Now | |
Farnell
from US$0.46
|
3,755
in stock
|
Buy Now | |
Heilind Electronics
from US$0.50
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.50
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
Distrelec
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sealant | No |
---|---|
Sleeve Plating Material | Gold Flash over Nickel |
Sleeve Material | Copper |
Contact Mating Area Plating Thickness | 30µm, 30µin |
Contact Current Rating (Max) | 5A |
Socket Type | Discrete |
Contact Base Material | Beryllium Copper |
Contact Spring Plating Thickness | 30µin, .76µm |
Contact Spring Plating Material | Gold |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Type | Socket |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Mating Pin Diameter Range | .014 – .026in, .36 – .66mm |
Hole Size (Recommended) | .052in, 1.32mm |
Wire Size | .081 – .326mm², 28 – 22AWG |
Socket Length | 4.52mm, .178in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Quantity | 2000 |
Packaging Method | Bag, Loose Piece |
Connector System | Cable-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Wire/Cable Type | Discrete Wire |
Profile | Zero |
Product Type | Contact |
Sleeve Style | Closed Bottom |
Termination Method to Wire & Cable | Solder |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
SOCKET,MIN-SPR AU SER-2 Socket Length: 4.52 mm Socket Length: .178 in PCB Hole Diameter: .052 in PCB Hole Diameter: 1.32 mm Socket Sleeve Style: Closed Bottom Miniature Spring Sockets: Closed Bottom & Beryllium Copper & 4A | 4.52 mm .178" .052" 1.32 mm | Part Number: 50462-6 | Internal Number: 50462-6 | TE Connectivity | TE Store |
Discrete Socket, Pc Board | Newark Electronics |
PCB SOCKET, 1POS | element14 |
CONN PIN RCPT .014-.026 SOLDER | RS |
SOCKETMIN-SPR AU SER-2 | Heilind Electronics |
Pin Receptacle Connector 0.014 0.026 (0.36mm 0.66mm) No Tail Solder | Future Electronics |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
SOCKET, MIN-SPR AU SER-2, Pin Sockets | TE Connectivity 50462-6 | RS Americas |
TE Connectivity - AMP Socket MIN-SPR AU SER-2 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | - |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Contact Termination | Solder |
Where can I find additional details, specifications and documents for a 50462-6?
Additional datasheets, footprints and schematics for 50462-6 are listed on our Part Details page. You can also find images and similar parts to 50462-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50462-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50462-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50462-6 fall under?
The 50462-6 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 50462-6 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50462-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 50462-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50462-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 50462-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50462-6 often in real-time on the comparison pages.
What if I can't find stock of 50462-6?
You can fill out our help required form which you can use to request a quote for 50462-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.