Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DR-25-1/8-0-SP,
MSF01243, DR-25-1/8-0-SP-, 8252607521, 4-1193802-9, DR-25-1/8-0-SP |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.87
|
2,430
in stock
|
Buy Now | |
TTI Europe
from US$4.27
|
14,800
in stock
|
Buy Now | |
TE Store
from US$2.82
|
4,020
in stock
|
Buy Now | |
Rapid Electronics
from US$5.61
|
2,430
in stock
|
Buy Now | |
Heilind Electronics
from US$2.40
|
450
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.40
|
135
in stock
|
Buy Now | |
Chip One Stop
from US$1.52
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$4.08
|
-
|
Buy Now | |
Avnet America
from US$2.22
|
-
|
Buy Now | |
Avnet Asia
from US$6.10
|
-
|
Buy Now | |
Boersig
from US$6.69
|
-
|
Buy Now | |
Sager
from US$2.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material Systems Code | 25 |
---|---|
Fluid Type | Aviation Fuel, Hydraulic Fluid, Diesel Fuel, Water, Lubricating Oil, Brake Fluid |
Flexibility | Flexible |
Color | Black |
Material | Crosslinked Elastomer |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Nominal) | .03in, .76mm |
Size Range | .063 – .126in, 1.6 – 3.2mm |
Expanded Inside Diameter (Min) | 3.2mm, .126in |
Recovered Inside Diameter (Max) | 1.6mm, .063in |
Product Source | UK |
Packaging Method | Reel |
Applicable Region | Worldwide |
Wall Type | Pre-Coated Tubing |
Shrink Temperature (Min) | 175°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Recovery Temperature | 175°C |
Operating Temperature Range | -75 – 150°C |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
DR-25-1/8-0-SP Primary Product Color: Black Shrink Ratio: 2: 1 Wall Type: Single Wall Recovered Inside Diameter (Max): .063 in Recovered Inside Diameter (Max): 1.6 mm Black 2: 1 Single Wall .063" | Single Wall Dr 25: Heat Shrink Tubing & 2: 1 Shrink Ratio | Part Number: 5039324007 | Internal Number: 5039324007 | Alias Number: 4-1193802-9 | TE Connectivity | TE Store |
Tubing and Sleeves HS-TBG 1/8 BK PRICE PER FT | Rapid Electronics |
TE Connectivity DR-25-1/8-0-SP HEAT SHRINK TUBE SINGLE W | Distrelec |
DIESEL RESISTANT H.S. TUB 1/8 I.D. BLACK 150FT SPL" | Heilind Electronics |
Tubing And Sleeves Hs-Tbg 1/8 Bk Price Per Ft |Raychem Te Connectivity 5039324007 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Elastomer Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves DR-25-1/8-0-SP PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 5039324007?
Additional datasheets, footprints and schematics for 5039324007 are listed on our Part Details page. You can also find images and similar parts to 5039324007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5039324007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5039324007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5039324007 fall under?
The 5039324007 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5039324007 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5039324007 you can contact the distributor directly for product support, shipping queries etc.
Is the 5039324007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5039324007 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Distrelec and Heilind Electronics have stock available or on a lead time for 5039324007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5039324007 often in real-time on the comparison pages.
What if I can't find stock of 5039324007?
You can fill out our help required form which you can use to request a quote for 5039324007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.