Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1193799-3,
5039274019, DR-25-1/4-0-SP, 5039274019 |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
Heilind Electronics
from US$2.64
|
7,875
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.64
|
1,575
in stock
|
Buy Now | |
Avnet America
from US$2.91
|
-
|
Buy Now | |
Boersig
from US$13.44
|
-
|
Buy Now | |
TTI Europe
from US$2.20
|
-
|
Buy Now | |
TE Store
from US$3.30
|
-
|
Buy Now | |
Sager
from US$2.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fluid Type | Lubricating Oil, Aviation Fuel, Hydraulic Fluid, Brake Fluid, Water, Diesel Fuel |
---|---|
Material Systems Code | 25 |
Color | Black |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Material | Crosslinked Elastomer |
Expanded Inside Diameter (Min) | .252in, 6.4mm |
Size Range | 3.2 – 6.4mm, .126 – .252in |
Recovered Wall Thickness (Nominal) | .89mm, .035in |
Recovered Inside Diameter (Max) | .126in, 3.2mm |
Product Source | UK |
Packaging Method | Reel |
Applicable Region | Worldwide |
Wall Type | Pre-Coated Tubing |
Flammability | Flame-Retardant |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Recovery Temperature | 175°C |
Operating Temperature Range | -75 – 150°C |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 175°C |
5039274019 DIESEL FUEL RESISTANT ELASTOMR | Heilind Electronics |
Cable Accessories Heat Shrinkable Tubing Elastomer Black Spool | Avnet America |
DR-25-1/4-0-SP Primary Product Color: Black Shrink Ratio: 2: 1 Wall Type: Single Wall Recovered Inside Diameter (Max): .126 in Recovered Inside Diameter (Max): 3.2 mm Black 2: 1 Single Wall .126" | Single Wall Dr 25: Heat Shrink Tubing & 2: 1 Shrink Ratio | Part Number: 5039274019 | Internal Number: 5039274019 | Alias Number: 4-1193799-3 | TE Connectivity | TE Store |
Heat Shrink Tubing & Sleeves HS-TBG 1/4 BK PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 5039274019?
Additional datasheets, footprints and schematics for 5039274019 are listed on our Part Details page. You can also find images and similar parts to 5039274019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5039274019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5039274019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5039274019 fall under?
The 5039274019 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5039274019 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5039274019 you can contact the distributor directly for product support, shipping queries etc.
Is the 5039274019 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5039274019 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, Boersig and TTI Europe have stock available or on a lead time for 5039274019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5039274019 often in real-time on the comparison pages.
What if I can't find stock of 5039274019?
You can fill out our help required form which you can use to request a quote for 5039274019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.