Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fibre Optic Connector Type | ST |
---|---|
Fibre Type | Multimode |
Fibre Diameter | 125µm |
Connector Body Material | Zinc Body |
Product Range | - |
Cable Diameter Max | 3mm |
Insertion Loss | 0.4dB |
Material | Polymer |
No. of Mating Cycles | 1000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -45°C |
CONNECTOR, FIBRE, ST | element14 |
Conn ST Multimode Simplex PL ST Cable Mount 3mm 0.3dB Bulk | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
KIT,CONN,CER,BNT,OM(W/MTL NUT) | Heilind Electronics |
Where can I find additional details, specifications and documents for a 503677-2?
Additional datasheets, footprints and schematics for 503677-2 are listed on our Part Details page. You can also find images and similar parts to 503677-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 503677-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 503677-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 503677-2 fall under?
The 503677-2 is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to 503677-2 when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 503677-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 503677-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 503677-2 have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics, Heilind Electronics Asia, element14 and Avnet Abacus have stock available or on a lead time for 503677-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 503677-2 often in real-time on the comparison pages.
What if I can't find stock of 503677-2?
You can fill out our help required form which you can use to request a quote for 503677-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.