Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.2V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 2.1Ah |
Battery Size Code | AA |
Battery Terminals | Opposing Tags |
External Diameter | 14.5mm |
External Height | 49.5mm |
External Width | - |
External Depth | - |
Weight | 28g |
Battery IEC Code | HR6 |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
NiMH Rech. Batt. 1,2V 2100mAh Solder T. | Schukat Electronic |
BATTERY,AA,NI-MH,2.1AH,1.2V | Farnell |
Where can I find additional details, specifications and documents for a 5035371-01?
Additional datasheets, footprints and schematics for 5035371-01 are listed on our Part Details page. You can also find images and similar parts to 5035371-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5035371-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5035371-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5035371-01 fall under?
The 5035371-01 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 5035371-01 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5035371-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 5035371-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5035371-01 have stock available?
Authorised distributors including Schukat Electronic, element14 and Farnell have stock available or on a lead time for 5035371-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5035371-01 often in real-time on the comparison pages.
What if I can't find stock of 5035371-01?
You can fill out our help required form which you can use to request a quote for 5035371-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.