Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.2V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 2.85Ah |
Battery Size Code | AA |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 14.5mm |
External Height | 50.5mm |
External Width | - |
External Depth | - |
Weight | 31g |
Battery IEC Code | HR6 |
Battery NEDA Code | 1.2H2 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 14.3mm |
External Length / Height | 50.5mm |
Output Voltage | 1.2V |
BATTERY,AA,NI-MH,2.85AH,1.2V | Farnell |
NiMH Recharg. Batt AA 1,2V 2850mAh | Schukat Electronic |
Where can I find additional details, specifications and documents for a 5035021?
Additional datasheets, footprints and schematics for 5035021 are listed on our Part Details page. You can also find images and similar parts to 5035021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5035021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5035021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5035021 fall under?
The 5035021 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 5035021 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5035021 you can contact the distributor directly for product support, shipping queries etc.
Is the 5035021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5035021 have stock available?
Authorised distributors including Farnell, element14 and Schukat Electronic have stock available or on a lead time for 5035021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5035021 often in real-time on the comparison pages.
What if I can't find stock of 5035021?
You can fill out our help required form which you can use to request a quote for 5035021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.