Status: | Unknown |
---|---|
Series: | Flexi-Mate 503485 Series |
RoHS: | Unknown |
Prices starting from US$0.0213
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0125
|
23,211
in stock
|
Buy Now | |
Chip One Stop
from US$0.0213
|
396,000
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
396,000
in stock
|
Buy Now | |
element14
from US$0.0242
|
23,211
in stock
|
Buy Now | |
Newark Electronics
from US$0.0430
|
-
|
Buy Now | |
Avnet America
from US$0.0316
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Flexi-Mate 503485 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex 503473 Series Housing Connectors |
Wire Size AWG Min | 28AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Current Rating | 2A |
Gender | Plug |
Wire Size (AWG) | 28AWG to 26AWG |
Molex Lighting Connectors FLEXIMATE CRP TERM 2 | Distrelec |
CONTACT, PIN, 26-28AWG, CRIMP | Farnell |
CONTACT, PIN, 26AWG, CRIMP | element14 |
3.7 Led Conn Plug Crimp Terminal H>F/Molex |Molex 503485-0000 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 503485-0000?
Additional datasheets, footprints and schematics for 503485-0000 are listed on our Part Details page. You can also find images and similar parts to 503485-0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 503485-0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 503485-0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 503485-0000 fall under?
The 503485-0000 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 503485-0000 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 503485-0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 503485-0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 503485-0000 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, element14 and Newark Electronics have stock available or on a lead time for 503485-0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 503485-0000 often in real-time on the comparison pages.
What if I can't find stock of 503485-0000?
You can fill out our help required form which you can use to request a quote for 503485-0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.