Status: | Unknown |
---|---|
Series: | Easy-On 503480 Series |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
4,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
51,000
in stock
|
Buy Now | |
Distrelec
from US$1.26
|
51,000
in stock
|
Buy Now | |
Farnell
from US$0.75
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
4,491
in stock
|
Buy Now | |
element14
from US$1.23
|
2,743
in stock
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
RS Americas
from US$1.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Receptacle |
Product Range | Easy-On 503480 Series |
Contact Termination Type | Surface Mount |
Contact Position | Top Bottom |
No. of Rows | 1 Row |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (15-Jan-2019) |
Molex 0.5 FFC/FPC Easy-On Back Flip 90° 26CKT | Distrelec |
FPC CONN, RCPT, 26POS, 1ROW, 0.5MM | Farnell |
Connector, Fpc, 26Pos, 1Row, 0.5Mm | Newark Electronics |
0.5 FPC E/O B/F Assy 26Ckt EmbsTp Pkg | RS |
CONNECTOR, FPC, 26POS, 1ROW, 0.5MM | element14 |
Conn FFC/FPC Connector SKT 26 POS 0.5mm Solder RA SMD Embossed T/R | Avnet America |
0.5 FPC E/O B/F Assy 26Ckt EmbsTp Pkg | Molex Incorporated 503480-2600 | RS Americas |
Where can I find additional details, specifications and documents for a 503480-2600?
Additional datasheets, footprints and schematics for 503480-2600 are listed on our Part Details page. You can also find images and similar parts to 503480-2600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 503480-2600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 503480-2600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 503480-2600 fall under?
The 503480-2600 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 503480-2600 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 503480-2600 you can contact the distributor directly for product support, shipping queries etc.
Is the 503480-2600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 503480-2600 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Newark Electronics and RS have stock available or on a lead time for 503480-2600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 503480-2600 often in real-time on the comparison pages.
What if I can't find stock of 503480-2600?
You can fill out our help required form which you can use to request a quote for 503480-2600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.