Status: | Unknown |
---|---|
Series: | Easy-On 503480 Series |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.96
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
123,000
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$1.28
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now | |
element14
from US$1.28
|
-
|
Buy Now | |
TTI Europe
from US$0.60
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 22Contacts |
Gender | Receptacle |
Product Range | Easy-On 503480 Series |
Contact Termination Type | Surface Mount |
Contact Position | Top Bottom |
No. of Rows | 1 Row |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (15-Jan-2019) |
Molex 0.5 FFC/FPC Easy-On Back Flip 90° 22CKT | Distrelec |
Fpc Connector, Rcpt, 22Pos, 0.3Mm, Smd | Newark Electronics |
Conn FFC/FPC Connector 22 POS 0.5mm Solder RA SMD Embossed T/R | Avnet America |
0.5 FPC E/O B/F Assy 22Ckt EmbsTp Pkg | Molex Incorporated 503480-2200 | RS Americas |
0.5 FPC FBH1 22CKT DUAL CONT | TTI Europe |
FPC CONNECTOR, RCPT, 22POS, 0.3MM, SMD | Farnell |
Where can I find additional details, specifications and documents for a 503480-2200?
Additional datasheets, footprints and schematics for 503480-2200 are listed on our Part Details page. You can also find images and similar parts to 503480-2200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 503480-2200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 503480-2200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 503480-2200 fall under?
The 503480-2200 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 503480-2200 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 503480-2200 you can contact the distributor directly for product support, shipping queries etc.
Is the 503480-2200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 503480-2200 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 503480-2200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 503480-2200 often in real-time on the comparison pages.
What if I can't find stock of 503480-2200?
You can fill out our help required form which you can use to request a quote for 503480-2200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.