Status: | Unknown |
---|---|
Series: | Easy-On 503480 Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
10,006
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
59,991
in stock
|
Buy Now | |
Farnell
from US$0.54
|
32,691
in stock
|
Buy Now | |
TTI Europe
from US$0.46
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
3,000
in stock
|
Buy Now | |
element14
from US$0.60
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
2,413
in stock
|
Buy Now | |
CoreStaff
from US$0.37
|
7
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | Easy-On 503480 Series |
Contact Termination Type | Surface Mount |
Contact Position | Top Bottom |
No. of Rows | 1 Row |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (15-Jan-2019) |
FPC CONN, RCPT, 14POS, 1ROW, 0.5MM | Farnell |
.50MM FFC/FPC 14 CIRCUITS | TTI Europe |
0.5 FPC E/O B/F Assy 14Ckt EmbsTp Pkg | RS |
Connector, Fpc, 14Pos, 1Row, 0.5Mm | Newark Electronics |
CONNECTOR, FPC, 14POS, 1ROW, 0.5MM | element14 |
Molex FFC / FPC Connector, Poles - 14, 50V, 500mA, Right Angle | Distrelec |
Conn FPC Connector SKT 14 POS 0.5mm Solder RA SMD Embossed T/R | Avnet America |
0.5 FPC E/O B/F Assy 14Ckt EmbsTp Pkg | Molex Incorporated 503480-1400 | RS Americas |
Where can I find additional details, specifications and documents for a 503480-1400?
Additional datasheets, footprints and schematics for 503480-1400 are listed on our Part Details page. You can also find images and similar parts to 503480-1400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 503480-1400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 503480-1400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 503480-1400 fall under?
The 503480-1400 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 503480-1400 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 503480-1400 you can contact the distributor directly for product support, shipping queries etc.
Is the 503480-1400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 503480-1400 have stock available?
Authorised distributors including Chip One Stop, Farnell, TTI Europe, RS and Newark Electronics have stock available or on a lead time for 503480-1400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 503480-1400 often in real-time on the comparison pages.
What if I can't find stock of 503480-1400?
You can fill out our help required form which you can use to request a quote for 503480-1400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.