Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rack U Height | 1U |
---|---|
Enclosure Material | Steel |
Cabinet Style | Rack Mount |
External Height - Metric | 44.45mm |
External Width - Metric | 436mm |
External Depth - Metric | 250mm |
External Height - Imperial | 1.75" |
External Width - Imperial | 17.17" |
External Depth - Imperial | 9.84" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Colour | Grey |
Body Material | Steel |
Colour | Light Grey |
External Depth | 250mm |
External Height | 44.45mm |
External Width | 436mm |
Material | Steel |
Panel | Anodised Aluminium |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Rack U Height | 1U |
---|---|
Enclosure Material | Steel |
Cabinet Style | Rack Mount |
External Height - Metric | 44.45mm |
External Width - Metric | 436mm |
External Depth - Metric | 250mm |
External Height - Imperial | 1.75" |
RoHS Compliant | Yes |
Case, Unvented Base, 1U, 250Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 503-232946A?
Additional datasheets, footprints and schematics for 503-232946A are listed on our Part Details page. You can also find images and similar parts to 503-232946A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 503-232946A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 503-232946A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 503-232946A fall under?
The 503-232946A is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.
Can I view similar or alternative parts?
You can view similar parts to 503-232946A when available in the 19" Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 503-232946A you can contact the distributor directly for product support, shipping queries etc.
Is the 503-232946A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 503-232946A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 503-232946A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 503-232946A often in real-time on the comparison pages.
What if I can't find stock of 503-232946A?
You can fill out our help required form which you can use to request a quote for 503-232946A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.