Status: | Unknown |
---|---|
Series: | CLIK-Mate 503148 Series |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.68
|
5,925
in stock
|
Buy Now | |
Chip One Stop
from US$1.03
|
19,800
in stock
|
Buy Now | |
TTI Europe
from US$0.99
|
1,100
in stock
|
Buy Now | |
element14
from US$1.81
|
276
in stock
|
Buy Now | |
Farnell
from US$1.75
|
276
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
64
in stock
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | CLIK-Mate 503148 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
1.5 W/B Dual RA Rec 12Ckt EmbsTpPkgBeige | RS |
1.5 W/B PCB RPTCL RA DR 12CKT | TTI Europe |
CONNECTOR, RCPT, 12POS, 2ROW, 1.5MM | element14 |
Connector, Rcpt, 12Pos, 2Row, 1.5Mm | Newark Electronics |
Conn Wire to Board SKT 12 POS 1.5mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 503148-1290?
Additional datasheets, footprints and schematics for 503148-1290 are listed on our Part Details page. You can also find images and similar parts to 503148-1290 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 503148-1290 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 503148-1290 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 503148-1290 fall under?
The 503148-1290 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 503148-1290 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 503148-1290 you can contact the distributor directly for product support, shipping queries etc.
Is the 503148-1290 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 503148-1290 have stock available?
Authorised distributors including Chip One Stop, RS, TTI Europe, element14 and Farnell have stock available or on a lead time for 503148-1290.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 503148-1290 often in real-time on the comparison pages.
What if I can't find stock of 503148-1290?
You can fill out our help required form which you can use to request a quote for 503148-1290 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.