503-232983F Ironmongery, Screws & Fittings by Unknown

HANDLE GREY 3U PK2

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.29

Distributor Stock
Logo for Farnell
Farnell
from US$20.17
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.52
2
in stock
Buy Now
Logo for element14
element14
from US$13.29
2
in stock
Buy Now

Specifications

External Height - Imperial 4.8"
External Height - Metric 122mm
External Diameter - Imperial -
External Diameter - Metric -
External Width - Imperial 0.55"
External Width - Metric 14mm
Handle Material ABS (Acrylonitrile Butadiene Styrene)
Handle Type 3U Rack
Product Range -
SVHC No SVHC (15-Jan-2019)
Colour Grey
External Length / Height 122mm
External Width 14mm
Height 122mm
Material ABS
Pack Quantity 2


503-232983F Handles & Hardware by Vero Technologies

HANDLE, GREY, 3U, PK2

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

External Height - Imperial 4.8"
External Height - Metric 122mm
External Width - Imperial 0.55"
External Width - Metric 14mm
Handle Material ABS
RoHS Compliant Yes

Alternative Descriptions

Handle, Grey, 3U, Pk2 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 503-232983F?

Additional datasheets, footprints and schematics for 503-232983F are listed on our Part Details page. You can also find images and similar parts to 503-232983F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 503-232983F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 503-232983F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 503-232983F fall under?

The 503-232983F is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.

Can I view similar or alternative parts?

You can view similar parts to 503-232983F when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 503-232983F you can contact the distributor directly for product support, shipping queries etc.

Is the 503-232983F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 503-232983F have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 503-232983F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 503-232983F often in real-time on the comparison pages.

What if I can't find stock of 503-232983F?

You can fill out our help required form which you can use to request a quote for 503-232983F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay