Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.08
|
No stock
|
Buy Now | |
Future Electronics
from US$1.34
|
5,195
in stock
|
Buy Now | |
element14
from US$1.08
|
136
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
111
in stock
|
Buy Now | |
Rapid Electronics
from US$2.68
|
100
in stock
|
Buy Now | |
RS Americas
from US$7.57
|
5
in stock
|
Buy Now | |
Rutronik
from US$1.53
|
-
|
Buy Now | |
Carlton-Bates
from US$1.35
|
-
|
Buy Now | |
Sager
from US$0.93
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Instrument Type | Dividers |
---|---|
Measuring Range Max | 75mm |
Resolution | - |
Graduations | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | 1/3N |
---|---|
No. of Batteries | 1 |
Product Range | - |
Accessory Type | Battery Holder |
Battery Terminals | Through Hole |
For Use With | 1/3N Lithium Batteries |
Battery Holder (Open) 1/3N 1 Cell PC Pin | Future Electronics |
Battery Holder, 1/3 N Cell, Through Hole | Newark Electronics |
1/3N THM NYLON COIN CELL HOLDER | Rutronik |
Battery Holder, 1/3 N, 1 Cell, PC Pin, Nylon | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs 1/3 N Horiz Battery HOLDER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Board Type | Single Side Copper Clad |
---|---|
Board Material | Copper Clad FR4 |
External Height | 127mm |
External Width | 76.2mm |
Board Thickness | 1.6mm |
RoHS Compliant | Yes |
Board | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | PE (Polyethylene) |
---|---|
Case Color | Black |
External Height - Imperial | 15" |
External Height - Metric | 381mm |
External Width - Imperial | 10" |
External Width - Metric | 254mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 50/3?
Additional datasheets, footprints and schematics for 50/3 are listed on our Part Details page. You can also find images and similar parts to 50/3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50/3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50/3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50/3 fall under?
The 50/3 is listed under Tools & Maintenance > Hand Tools > Measuring & Levelling.
Can I view similar or alternative parts?
You can view similar parts to 50/3 when available in the Measuring & Levelling range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50/3 you can contact the distributor directly for product support, shipping queries etc.
Is the 50/3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50/3 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for 50/3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50/3 often in real-time on the comparison pages.
What if I can't find stock of 50/3?
You can fill out our help required form which you can use to request a quote for 50/3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.