Status: | Unknown |
---|---|
Series: | KK 7879 Series |
RoHS: | Unknown |
Prices starting from US$0.0335
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
25,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0335
|
502,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
150,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0335
|
100,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0438
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
29,909
in stock
|
Buy Now | |
element14
from US$0.06
|
25,000
in stock
|
Buy Now | |
RS Americas
from US$0.0390
|
3,310
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | KK 7879 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex KK 254 7880 Series Housing Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
KK 100 CRP TERM SHROUDED 24-3 AWG TIN | Heilind Electronics |
CRIMP TERMINALS | TTI Europe |
Contact, Socket, 24Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 24AWG, CRIMP | element14 |
Headers & Wire Housings KK 100 CRP TERM SHROUD 24-30 AWG TIN | Molex Incorporated 50-29-1900 | RS Americas |
Crimp Terminal 22-30AWG SKT 11.2mm 3.05mm Tin Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 50-29-1900?
Additional datasheets, footprints and schematics for 50-29-1900 are listed on our Part Details page. You can also find images and similar parts to 50-29-1900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50-29-1900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50-29-1900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50-29-1900 fall under?
The 50-29-1900 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 50-29-1900 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50-29-1900 you can contact the distributor directly for product support, shipping queries etc.
Is the 50-29-1900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50-29-1900 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Heilind Electronics Asia, TTI Europe and Newark Electronics have stock available or on a lead time for 50-29-1900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50-29-1900 often in real-time on the comparison pages.
What if I can't find stock of 50-29-1900?
You can fill out our help required form which you can use to request a quote for 50-29-1900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.