Status: | Unknown |
---|---|
Series: | Easy-On 502790 Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.69
|
697
in stock
|
Buy Now | |
Chip One Stop
from US$1.54
|
51,548
in stock
|
Buy Now | |
Distrelec
from US$2.42
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
1,999
in stock
|
Buy Now | |
element14
from US$1.56
|
697
in stock
|
Buy Now | |
Avnet America
from US$2.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Product Range | Easy-On 502790 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (15-Jan-2019) |
Molex 0.5 FFC/FPC Easy-On F-Flip SMD ZIF 64CKT | Distrelec |
Connector, Fpc, 64Pos, 1Row, 0.5Mm | Newark Electronics |
CONNECTOR, FPC, 64POS, 1ROW, 0.5MM | element14 |
Conn FFC Connector SKT 64 POS 0.5mm Solder RA SMD Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a 502790-6491?
Additional datasheets, footprints and schematics for 502790-6491 are listed on our Part Details page. You can also find images and similar parts to 502790-6491 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 502790-6491 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 502790-6491 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 502790-6491 fall under?
The 502790-6491 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 502790-6491 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 502790-6491 you can contact the distributor directly for product support, shipping queries etc.
Is the 502790-6491 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 502790-6491 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 502790-6491.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 502790-6491 often in real-time on the comparison pages.
What if I can't find stock of 502790-6491?
You can fill out our help required form which you can use to request a quote for 502790-6491 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.