Status: | Unknown |
---|---|
Series: | Easy-On 502790 Series |
RoHS: | Unknown |
Prices starting from US$1.00
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Receptacle |
Product Range | Easy-On 502790 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (15-Jan-2019) |
0.5 Fpc Zif E/O Btmhsgassy30Cktembstppkg |Molex/woodhead 502790-3091 | Newark Electronics |
CONNECTOR, FPC, 30POS, 1ROW, 0.5MM | element14 |
Conn FPC Connector RCP 30 POS 0.5mm Solder RA SMD Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a 502790-3091?
Additional datasheets, footprints and schematics for 502790-3091 are listed on our Part Details page. You can also find images and similar parts to 502790-3091 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 502790-3091 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 502790-3091 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 502790-3091 fall under?
The 502790-3091 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 502790-3091 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 502790-3091 you can contact the distributor directly for product support, shipping queries etc.
Is the 502790-3091 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 502790-3091 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and Avnet America have stock available or on a lead time for 502790-3091.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 502790-3091 often in real-time on the comparison pages.
What if I can't find stock of 502790-3091?
You can fill out our help required form which you can use to request a quote for 502790-3091 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.