Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.82
|
No stock
|
Buy Now | |
element14
from US$3.14
|
220
in stock
|
Buy Now | |
Farnell
from US$11.44
|
220
in stock
|
Buy Now | |
Newark Electronics
from US$3.18
|
70
in stock
|
Buy Now | |
Future Electronics
from US$1.74
|
48
in stock
|
Buy Now | |
Heilind Electronics
-
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
6
in stock
|
Buy Now | |
Avnet America
from US$2.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Convert From Fibre Optic Connector | ST |
---|---|
Convert To Fibre Optic Connector | ST |
Convert From Gender | Jack |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From Fiber Optic Connector | ST |
---|---|
Convert To Fiber Optic Connector | ST |
Convert From Gender | Jack |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
RoHS Compliant | Yes |
Fibre Optic Coupler, St, Jack, Sm | Newark Electronics |
2.5 mm Bayonnet SingleMode Coupling Receptacle Kit | Future Electronics |
KIT,COUPLING RECEPT,2.5BAY,SM | Heilind Electronics |
Connector, ST | RS |
Conn ST Adapter Single Mode/Multimode Simplex RCP/RCP Crimp ST Panel Mount Individual | Avnet America |
Where can I find additional details, specifications and documents for a 502750-1?
Additional datasheets, footprints and schematics for 502750-1 are listed on our Part Details page. You can also find images and similar parts to 502750-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 502750-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 502750-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 502750-1 fall under?
The 502750-1 is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Adapters.
Can I view similar or alternative parts?
You can view similar parts to 502750-1 when available in the Fibre Optic Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 502750-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 502750-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 502750-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Heilind Electronics have stock available or on a lead time for 502750-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 502750-1 often in real-time on the comparison pages.
What if I can't find stock of 502750-1?
You can fill out our help required form which you can use to request a quote for 502750-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.