Status: | Unknown |
---|---|
Series: | Easy-On 502598 Series |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.89
|
4,336
in stock
|
Buy Now | |
Chip One Stop
from US$1.30
|
24,000
in stock
|
Buy Now | |
Distrelec
from US$1.73
|
24,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.64
|
9,000
in stock
|
Buy Now | |
element14
from US$1.95
|
4,336
in stock
|
Buy Now | |
Newark Electronics
from US$1.97
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.64
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$1.98
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Pitch Spacing | 0.3mm |
---|---|
No. of Contacts | 51Contacts |
Gender | Receptacle |
Product Range | Easy-On 502598 Series |
Contact Termination Type | Surface Mount |
Contact Position | Top Bottom |
No. of Rows | 1 Row |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.2mm |
SVHC | No SVHC (15-Jan-2019) |
Molex 0.3 FPC Back Flip HSG SMD 90° 51CKT | Distrelec |
0.3 FPC BACK FLIP HSG ASS TEMBSTPPKG | Heilind Electronics |
FPC CONNECTOR, RCPT, 51POS, 0.2MM, SMD | element14 |
Fpc Connector, Rcpt, 51Pos, 0.2Mm, Smd | Newark Electronics |
Conn FFC/FPC Connector SKT 51 POS 0.3mm Solder RA SMD Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a 502598-5193?
Additional datasheets, footprints and schematics for 502598-5193 are listed on our Part Details page. You can also find images and similar parts to 502598-5193 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 502598-5193 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 502598-5193 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 502598-5193 fall under?
The 502598-5193 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 502598-5193 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 502598-5193 you can contact the distributor directly for product support, shipping queries etc.
Is the 502598-5193 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 502598-5193 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 502598-5193.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 502598-5193 often in real-time on the comparison pages.
What if I can't find stock of 502598-5193?
You can fill out our help required form which you can use to request a quote for 502598-5193 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.