Status: | Unknown |
---|---|
Series: | Easy-On 502598 Series |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.35
|
3,390
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
42,000
in stock
|
Buy Now | |
Farnell
from US$1.25
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$1.30
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$1.39
|
3,000
in stock
|
Buy Now | |
element14
from US$1.70
|
2,334
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
1,086
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.23
|
538
in stock
|
Buy Now | |
Avnet Abacus
-
|
18,000
in stock
|
Buy Now | |
RS Americas
from US$1.46
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Pitch Spacing | 0.3mm |
---|---|
No. of Contacts | 45Contacts |
Gender | Receptacle |
Product Range | Easy-On 502598 Series |
Contact Termination Type | Surface Mount |
Contact Position | Top Bottom |
No. of Rows | 1 Row |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.2mm |
SVHC | No SVHC (15-Jan-2019) |
FPC CONN, RCPT, 45POS, 1ROW, 0.3MM | Farnell |
Conn FPC Connector 45 POS 0.6mm Solder RA SMD Embossed T/R | Avnet America |
0.3 FPC Back Flip Hsg Assy45CktEmbsTpPkg | RS |
Molex 0.3 FPC Back Flip HSG SMD 90° 45CKT | Distrelec |
FPC CONNECTOR, RCPT, 45POS, 0.2MM, SMD | element14 |
Fpc Connector, Rcpt, 45Pos, 0.2Mm, Smd | Newark Electronics |
502598-4593 | Transfer Multisort Elektronik |
0.3 FPC Back Flip Hsg Assy45CktEmbsTpPkg | Molex Incorporated 502598-4593 | RS Americas |
Where can I find additional details, specifications and documents for a 502598-4593?
Additional datasheets, footprints and schematics for 502598-4593 are listed on our Part Details page. You can also find images and similar parts to 502598-4593 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 502598-4593 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 502598-4593 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 502598-4593 fall under?
The 502598-4593 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 502598-4593 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 502598-4593 you can contact the distributor directly for product support, shipping queries etc.
Is the 502598-4593 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 502598-4593 have stock available?
Authorised distributors including Chip One Stop, Farnell, Avnet America, RS and Distrelec have stock available or on a lead time for 502598-4593.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 502598-4593 often in real-time on the comparison pages.
What if I can't find stock of 502598-4593?
You can fill out our help required form which you can use to request a quote for 502598-4593 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.