Status: | Unknown |
---|---|
Series: | Easy-On 502598 Series |
RoHS: | Unknown |
Pitch Spacing | 0.3mm |
---|---|
No. of Contacts | 27Contacts |
Gender | Receptacle |
Product Range | Easy-On 502598 Series |
Contact Termination Type | Surface Mount |
Contact Position | Top Bottom |
No. of Rows | 1 Row |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.2mm |
SVHC | No SVHC (15-Jan-2019) |
FPC CONN, RCPT, 27POS, 1ROW, 0.3MM | Farnell |
CONNECTOR, FPC, RCPT, 27POS, 0.2MM, SMD | element14 |
Connector, Fpc, Rcpt, 27Pos, 0.2Mm, Smd | Newark Electronics |
Conn FPC Connector SKT 27 POS 0.3mm Solder RA SMD Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a 502598-2793?
Additional datasheets, footprints and schematics for 502598-2793 are listed on our Part Details page. You can also find images and similar parts to 502598-2793 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 502598-2793 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 502598-2793 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 502598-2793 fall under?
The 502598-2793 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 502598-2793 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 502598-2793 you can contact the distributor directly for product support, shipping queries etc.
Is the 502598-2793 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 502598-2793 have stock available?
Authorised distributors including Chip One Stop, Farnell, element14, Newark Electronics and Avnet America have stock available or on a lead time for 502598-2793.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 502598-2793 often in real-time on the comparison pages.
What if I can't find stock of 502598-2793?
You can fill out our help required form which you can use to request a quote for 502598-2793 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.