Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
892
in stock
|
Buy Now | |
TTI Europe
from US$0.43
|
12,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
10,125
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
3,375
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
2,700
in stock
|
Buy Now | |
element14
from US$0.64
|
892
in stock
|
Buy Now | |
RS
from US$0.62
|
870
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
707
in stock
|
Buy Now | |
Avnet Abacus
-
|
83,700
in stock
|
Buy Now | |
Avnet America
-
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
SVHC | No SVHC (15-Jan-2019) |
---|
1.5MM CLIKMATE PCB RCPT 3P | TTI Europe |
1.5 W/BSGLSTASSY3CKTBEIGEEMBS PPKG | Heilind Electronics |
Molex 1.50mm Pitch CLIK-Mate PCB Receptacle Single Row SMD Tin Positive Lock Polyimide Tape 3 Circuits Beige | Distrelec |
WTB CONN, RCPT, 3POS, 1ROW, 1.5MM | element14 |
1.5 W/BSglSTAssy3CktBeigeEmbsTpPkg | RS |
502584-0360 | Transfer Multisort Elektronik |
Conn Wire to Board RCP 3 POS 1.5mm Solder ST SMD Embossed T/R | Avnet Abacus |
Wtb Conn, Rcpt, 3Pos, 1Row, 1.5Mm | Newark Electronics |
1.5 W/BSglSTAssy3CktBeigeEmbsTpPkg | Molex Incorporated 502584-0360 | RS Americas |
Where can I find additional details, specifications and documents for a 502584-0360?
Additional datasheets, footprints and schematics for 502584-0360 are listed on our Part Details page. You can also find images and similar parts to 502584-0360 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 502584-0360 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 502584-0360 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 502584-0360 fall under?
The 502584-0360 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 502584-0360 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 502584-0360 you can contact the distributor directly for product support, shipping queries etc.
Is the 502584-0360 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 502584-0360 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, Distrelec and element14 have stock available or on a lead time for 502584-0360.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 502584-0360 often in real-time on the comparison pages.
What if I can't find stock of 502584-0360?
You can fill out our help required form which you can use to request a quote for 502584-0360 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.