Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Fuse Current | 15A |
HRC Fuse Case Style | Midget |
Voltage Rating V DC | 600VDC |
Voltage Rating VAC | - |
SVHC | No SVHC (27-Jun-2018) |
Body Length | 38mm |
DC Breakover Voltage | 600V |
External Depth | 10mm |
Fuse PV 10x38mm 15A 600V | RS |
FUSE, PHOTOVOLTAIC, 15A, 10X38MM, 600V | Farnell |
Where can I find additional details, specifications and documents for a 5022526.15?
Additional datasheets, footprints and schematics for 5022526.15 are listed on our Part Details page. You can also find images and similar parts to 5022526.15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5022526.15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5022526.15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5022526.15 fall under?
The 5022526.15 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5022526.15 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5022526.15 you can contact the distributor directly for product support, shipping queries etc.
Is the 5022526.15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5022526.15 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for 5022526.15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5022526.15 often in real-time on the comparison pages.
What if I can't find stock of 5022526.15?
You can fill out our help required form which you can use to request a quote for 5022526.15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.