Status: | Unknown |
---|---|
Series: | Easy-On 502244 Series |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
11,310
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
15,000
in stock
|
Buy Now | |
Farnell
from US$0.74
|
7,500
in stock
|
Buy Now | |
Rutronik
from US$0.51
|
2,500
in stock
|
Buy Now | |
element14
from US$1.15
|
2,317
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
1,045
in stock
|
Buy Now | |
Distrelec
from US$0.84
|
674
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
60
in stock
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now | |
TTI Europe
from US$0.60
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 15Contacts |
Gender | Receptacle |
Product Range | Easy-On 502244 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (15-Jan-2019) |
Conn FFC Connector SKT 15 POS 0.5mm Solder RA SMD Embossed T/R | Avnet America |
0.5 FFC For LVDS Assy 15Ckt EmbsTp pkg | RS |
FPC CONN, RCPT, 15POS, 1ROW, 0.5MM | Farnell |
15P FFC/FPC EASY-ON FOR LVDS | Rutronik |
FFC CONNECTOR, RCPT, 15POS, 0.3MM, SMD | element14 |
502244-1530 | Transfer Multisort Elektronik |
Molex FFC / FPC Connector, Poles - 15, 50V, 400mA, Right Angle | Distrelec |
Ffc Connector, Rcpt, 15Pos, 0.3Mm, Smd | Newark Electronics |
0.5 FFC For LVDS Assy 15Ckt EmbsTp pkg | Molex Incorporated 502244-1530 | RS Americas |
.50 MM FFC/FPC CONNECTOR 15CKT | TTI Europe |
Where can I find additional details, specifications and documents for a 502244-1530?
Additional datasheets, footprints and schematics for 502244-1530 are listed on our Part Details page. You can also find images and similar parts to 502244-1530 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 502244-1530 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 502244-1530 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 502244-1530 fall under?
The 502244-1530 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 502244-1530 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 502244-1530 you can contact the distributor directly for product support, shipping queries etc.
Is the 502244-1530 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 502244-1530 have stock available?
Authorised distributors including Avnet America, Chip One Stop, RS, Farnell and Rutronik have stock available or on a lead time for 502244-1530.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 502244-1530 often in real-time on the comparison pages.
What if I can't find stock of 502244-1530?
You can fill out our help required form which you can use to request a quote for 502244-1530 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.