Status: | Unknown |
---|---|
Series: | Easy-On 502231 Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
1,670
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
12,000
in stock
|
Buy Now | |
TTI Europe
from US$0.58
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
2,000
in stock
|
Buy Now | |
element14
from US$0.66
|
994
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.72
|
912
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
2
in stock
|
Buy Now | |
Farnell
from US$0.79
|
2
in stock
|
Buy Now | |
Rutronik
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 15Contacts |
Gender | Receptacle |
Product Range | Easy-On 502231 Series |
Contact Termination Type | Surface Mount |
Contact Position | Top |
No. of Rows | 1 Row |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (15-Jan-2019) |
.50MM EASY-ON FFC/FPC 15CIRCUI | TTI Europe |
Molex 0.5 FFC EasyOn For LVDS ST 15CKT | Distrelec |
0.5 FFC Hsg For LVDS E/OST15CktEmbsTpPkg | RS |
CONNECTOR, FFC, 15POS, 1ROW, 0.5MM | element14 |
502231-1500 | Transfer Multisort Elektronik |
Connector, Ffc, 15Pos, 1Row, 0.5Mm | Newark Electronics |
15P FFC/FPC 0,50MM EASY ON TYPE | Rutronik |
Conn FFC Connector SKT 15 POS 0.5mm Solder ST SMD Embossed T/R | Avnet America |
Easy-On FFC/FPC Connector, 6.05mm Height, Vertical, ZIF, 15 Circuits | Molex Woodhead/Brad 502231-1500 | RS Americas |
Where can I find additional details, specifications and documents for a 502231-1500?
Additional datasheets, footprints and schematics for 502231-1500 are listed on our Part Details page. You can also find images and similar parts to 502231-1500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 502231-1500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 502231-1500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 502231-1500 fall under?
The 502231-1500 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 502231-1500 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 502231-1500 you can contact the distributor directly for product support, shipping queries etc.
Is the 502231-1500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 502231-1500 have stock available?
Authorised distributors including Chip One Stop, TTI Europe, Distrelec, RS and element14 have stock available or on a lead time for 502231-1500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 502231-1500 often in real-time on the comparison pages.
What if I can't find stock of 502231-1500?
You can fill out our help required form which you can use to request a quote for 502231-1500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.