Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Nichia 216/360 |
---|---|
External Diameter | 50mm |
Holder Type | Holder |
Accessory Type | LED Array Holder |
Contact Material | Copper Alloy |
Holder Material | Metal |
RoHS Compliant | Yes |
Led Holder, Nichia 360/216 Cob Array | Newark Electronics |
Where can I find additional details, specifications and documents for a 50-2103NC?
Additional datasheets, footprints and schematics for 50-2103NC are listed on our Part Details page. You can also find images and similar parts to 50-2103NC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50-2103NC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50-2103NC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50-2103NC fall under?
The 50-2103NC is listed under LED Lighting Components > COB LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 50-2103NC when available in the COB LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50-2103NC you can contact the distributor directly for product support, shipping queries etc.
Is the 50-2103NC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 50-2103NC have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for 50-2103NC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50-2103NC often in real-time on the comparison pages.
What if I can't find stock of 50-2103NC?
You can fill out our help required form which you can use to request a quote for 50-2103NC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.