Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
For Use With | Philips 1204/1205/1208, Sharp MegaZenigata |
---|---|
External Diameter | 50mm |
Holder Type | Holder |
Accessory Type | LED Array Holder |
Holder Material | Metal |
RoHS Compliant | Yes |
Led Holder, Philips 1204 Cob Array | Newark Electronics |
Where can I find additional details, specifications and documents for a 50-2100SH?
Additional datasheets, footprints and schematics for 50-2100SH are listed on our Part Details page. You can also find images and similar parts to 50-2100SH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50-2100SH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50-2100SH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50-2100SH fall under?
The 50-2100SH is listed under LED Lighting Components > COB LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 50-2100SH when available in the COB LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50-2100SH you can contact the distributor directly for product support, shipping queries etc.
Is the 50-2100SH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 50-2100SH have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 50-2100SH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50-2100SH often in real-time on the comparison pages.
What if I can't find stock of 50-2100SH?
You can fill out our help required form which you can use to request a quote for 50-2100SH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.