Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
6,886
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
15,721
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
10,720
in stock
|
Buy Now | |
Sager
from US$0.12
|
7,961
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
6,886
in stock
|
Buy Now | |
element14
from US$0.15
|
6,886
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
3,668
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
1,054
in stock
|
Buy Now | |
Richardson RFPD
from US$26.72
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.95
|
6
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
RS
from US$13.71
|
-
|
Buy Now | |
Carlton-Bates
from US$0.20
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Colour | - |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1mm |
Contact Material | Phosphor Bronze |
Contact Plating | Silver Plated Contacts |
Connector Type | Test Point |
TEST POINT | Heilind Electronics |
Phosphor Bronze Silver Plated Through Hole Uninsulated Test Point | Future Electronics |
Test Plugs & Test Jacks ULTRA LO-PRO NO BASE | Sager |
Test Point, Pcb | Newark Electronics |
TEST POINT, PCB | element14 |
Test Point Low Profile THM No Insulated .350 L Phos Bronze/Silver | Keystone Electronics 5020 | RS Americas |
TEST POINT LOW PROFILE THM | Rutronik |
Test Point | Carlton-Bates |
Where can I find additional details, specifications and documents for a 5020?
Additional datasheets, footprints and schematics for 5020 are listed on our Part Details page. You can also find images and similar parts to 5020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5020 fall under?
The 5020 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 5020 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5020 you can contact the distributor directly for product support, shipping queries etc.
Is the 5020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5020 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Sager, Newark Electronics and element14 have stock available or on a lead time for 5020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5020 often in real-time on the comparison pages.
What if I can't find stock of 5020?
You can fill out our help required form which you can use to request a quote for 5020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.